Status: | Production |
---|---|
Series: | LTC2144-14 |
RoHS: | Compliant |
Two-Channel Simultaneously Sampling ADC |
73.1dB SNR |
90dB SFDR |
Low Power: 189mW/149mW/113mW Total 95mW/75mW/57mW per Channel |
Single 1.8V Supply |
CMOS, DDR CMOS, or DDR LVDS Outputs |
Selectable Input Ranges: 1VP-P to 2VP-P |
750MHz Full Power Bandwidth S/H |
Optional Data Output Randomizer |
Optional Clock Duty Cycle Stabilizer |
Shutdown and Nap Modes |
Serial SPI Port for Configuration |
64-Pin (9mm × 9mm) QFN Package |
LTC2144-14: 14-bit 105Msps Dua | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2144-14 |
No. of Bits | 14bit |
Sample Rate | 105MSPS |
Kit Application Type | Data Converter |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a DC1620A-H?
Additional datasheets, footprints and schematics for DC1620A-H are listed on our Part Details page. You can also find images and similar parts to DC1620A-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1620A-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1620A-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1620A-H fall under?
The DC1620A-H is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to DC1620A-H when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1620A-H you can contact the distributor directly for product support, shipping queries etc.
Is the DC1620A-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1620A-H have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC1620A-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1620A-H often in real-time on the comparison pages.
What if I can't find stock of DC1620A-H?
You can fill out our help required form which you can use to request a quote for DC1620A-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.