Status: | Production |
---|---|
Series: | LTM2881 |
RoHS: | Compliant |
RS485/RS422 Transceiver: 2500VRMS for 1 Minute |
UL-CSA Recognized File #E151738 |
CSA Component Acceptance Notice 5A |
Isolated DC Power: 5V at Up to 200mA |
No External Components Required |
20Mbps or Low EMI 250kbps Data Rate |
High ESD: ±15kV HBM on Transceiver Interface |
High Common Mode Transient Immunity: 30kV/μs |
Integrated Selectable 120Ω Termination |
3.3V (LTM2881-3) or 5.0V (LTM2881-5) Operation |
1.62V to 5.5V Logic Supply Pin for Flexible Digital Interface |
Maximum Continuous Working Voltage: 560VPEAK |
High Input Impedance Failsafe RS485 Receiver |
Current Limited Drivers and Thermal Shutdown |
Compatible with TIA/EIA-485-A and PROFIBUS |
High Impedance Output During Internal Fault Condition |
Low Current Shutdown Mode (< 10μA) |
General Purpose CMOS Isolated Channel |
15mm × 11.25mm BGA and LGA Packages |
LTM2881-5 Demo Board - RS485 u | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Kit Application Type | Interface |
---|---|
Application Sub Type | Isolated RS485 / RS422 µModule Transceiver |
Silicon Manufacturer | Linear Technology |
Silicon Core Number | LTM2881-5 |
Product Range | - |
Kit Contents | Board Only |
SVHC | No SVHC (07-Jul-2017) |
Core Architecture | Interface |
Core Sub-Architecture | Isolated RS485/RS422 µModule Transceiver |
Features | The demo circuit is a 2500VRMS galvanically isolated RS485/RS422 transceiver interface |
Type | RS485/RS422 µModule Transceiver |
Where can I find additional details, specifications and documents for a DC1503A-B?
Additional datasheets, footprints and schematics for DC1503A-B are listed on our Part Details page. You can also find images and similar parts to DC1503A-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1503A-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1503A-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1503A-B fall under?
The DC1503A-B is listed under Isolated RS-485.
Can I view similar or alternative parts?
You can view similar parts to DC1503A-B when available in the Isolated RS-485 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1503A-B you can contact the distributor directly for product support, shipping queries etc.
Is the DC1503A-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1503A-B have stock available?
Authorised distributors including Chip One Stop, Analog Devices and Richardson RFPD have stock available or on a lead time for DC1503A-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1503A-B often in real-time on the comparison pages.
What if I can't find stock of DC1503A-B?
You can fill out our help required form which you can use to request a quote for DC1503A-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.