Status: | Production |
---|---|
Series: | LTC4359 |
RoHS: | Compliant |
Reduces Power Dissipation by Replacing a Power Schottky Diode |
Wide Operating Voltage Range: 4V to 80V |
Reverse Input Protection to – 40V |
Low 9µA Shutdown Current |
Low 150μA Operating Current |
Smooth Switchover without Oscillation |
Controls Single or Back-to-Back N-Channel MOSFETs |
Available in 6-Pin (2mm × 3mm) DFN, 8-Lead MSOP and 8-Lead SO Packages |
AEC-Q100 Qualified for Automotive Applications |
LTC4359DCB Demoboard - 12V, 20 | Analog Devices |
Demo Board, Ideal Diode Controller | Newark Electronics |
DEMO BOARD, IDEAL DIODE CONTROLLER | element14 |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC4359 |
Kit Application Type | Power Management |
Application Sub Type | Ideal Diode Controller |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Demonstration Board LTC4359 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 4.5V to 28V I/P Reverse I/P Protection Smooth Switchover without Oscillation |
Where can I find additional details, specifications and documents for a DC1502A?
Additional datasheets, footprints and schematics for DC1502A are listed on our Part Details page. You can also find images and similar parts to DC1502A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1502A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1502A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1502A fall under?
The DC1502A is listed under PowerPath, Ideal Diodes, and Load Switches.
Can I view similar or alternative parts?
You can view similar parts to DC1502A when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1502A you can contact the distributor directly for product support, shipping queries etc.
Is the DC1502A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1502A have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DC1502A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1502A often in real-time on the comparison pages.
What if I can't find stock of DC1502A?
You can fill out our help required form which you can use to request a quote for DC1502A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.