DC1496C-B Part Information
Details for DC1496C-B by Linear Technology
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Battery Management Development Kits
Part Downloads
Part Specifications
Kit Application Type | Power Management - Battery |
Application Sub Type | Fuel Gauge |
Silicon Core Number | LTC2942 |
Silicon Manufacturer | Linear Technology |
Kit Contents | Demo Board LTC2942 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Gas Gauge w/14Bit ADC Charge/Voltage/Temp Measurements Prog Threshold I2C/SMBus 2.7-5.5V Supply |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DC1496C-B?
Additional datasheets, footprints and schematics for DC1496C-B are listed in our Part Details tab. You can also find the DC1496C-B image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1496C-B in the Pricing & Inventory tab next to part details. You can view DC1496C-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1496C-B fall under?
The DC1496C-B is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DC1496C-B when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1496C-B you can contact the distributor directly for product support, shipping queries etc.
Is the DC1496C-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DC1496C-B have stock available?
There is no stock from authorised distributors for DC1496C-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1496C-B often in real-time on the comparison pages.
What if I can't find stock of DC1496C-B?
You can fill out our help required form which you can use to request a quote for DC1496C-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.