DC1496B-C Part Information
Details for DC1496B-C by Linear Technology
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Battery Management Development Kits
Part Downloads
Part Specifications
Kit Application Type | Power Management - Battery |
Application Sub Type | Fuel Gauge |
Silicon Core Number | LTC2941-1 |
Silicon Manufacturer | Linear Technology |
Kit Contents | Demo Board LTC2941 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | High Accuracy Integration High Side Sense Programmable High & Low Thresholds SMBus/I2C Interface |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DC1496B-C?
Additional datasheets, footprints and schematics for DC1496B-C are listed in our Part Details tab. You can also find the DC1496B-C image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1496B-C in the Pricing & Inventory tab next to part details. You can view DC1496B-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1496B-C fall under?
The DC1496B-C is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DC1496B-C when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1496B-C you can contact the distributor directly for product support, shipping queries etc.
Is the DC1496B-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DC1496B-C have stock available?
There is no stock from authorised distributors for DC1496B-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1496B-C often in real-time on the comparison pages.
What if I can't find stock of DC1496B-C?
You can fill out our help required form which you can use to request a quote for DC1496B-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.