Status: | Production |
---|---|
Series: | LT6411 |
RoHS: | Compliant |
650MHz –3dB Small-Signal Bandwidth |
600MHz –3dB Large-Signal Bandwidth |
High Slew Rate: 3300V/µs |
Easily Configured for Single-Ended to Differential Conversion |
200MHz ±0.1dB Bandwidth |
User Selectable Gain of +1, +2 and –1 |
No External Resistors Required |
46.5dBm Equivalent OIP3 at 30MHz When Driving an ADC |
IM3 with 2VP-P Composite, Differential Output: |
–87dBc at 30MHz |
–83dBc at 70MHz |
–77dB SFDR at 30MHz, 2VP-P Differential Output |
6ns 0.1% Settling Time for 2V Step |
Low Supply Current: 8mA per Ampifier |
Differential Gain of 0.02%, Differential Phase of 0.01° |
50dB Channel Separation at 100MHz |
Wide Supply Range: ±2.25V (4.5V) to ±6.3V (12.6V) |
3mm × 3mm 16-Pin QFN Package |
LT6411 650 MHz Diff ADC Drvr D | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LT6411 |
Kit Application Type | Signal Conditioning |
Application Sub Type | ADC Driver |
Kit Contents | Demo Board LT6411 |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a DC1108A?
Additional datasheets, footprints and schematics for DC1108A are listed on our Part Details page. You can also find images and similar parts to DC1108A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1108A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1108A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1108A fall under?
The DC1108A is listed under High Output Current Op Amps ≥ 100mA.
Can I view similar or alternative parts?
You can view similar parts to DC1108A when available in the High Output Current Op Amps ≥ 100mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1108A you can contact the distributor directly for product support, shipping queries etc.
Is the DC1108A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1108A have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for DC1108A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1108A often in real-time on the comparison pages.
What if I can't find stock of DC1108A?
You can fill out our help required form which you can use to request a quote for DC1108A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.