Status: | Production |
---|---|
Series: | LTC1407 |
RoHS: | Compliant |
Prices starting from US$64.96
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$64.96
|
-
|
Buy Now |
3Msps Sampling ADC with Two Simultaneous Differential Inputs |
1.5Msps Throughput per Channel |
Low Power Dissipation: 14mW (Typ) |
3V Single Supply Operation |
2.5V Internal Bandgap Reference with External Overdrive |
3-Wire Serial Interface |
Sleep (10µW) Shutdown Mode |
Nap (3mW) Shutdown Mode |
80dB Common Mode Rejection at 100kHz |
0V to 2.5V Unipolar Input Range |
Tiny 10-Lead MS Package |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC1407A |
No. of Bits | 14bit |
Sample Rate | 3MSPS |
Kit Application Type | Data Converter |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a DC1082A-B?
Additional datasheets, footprints and schematics for DC1082A-B are listed on our Part Details page. You can also find images and similar parts to DC1082A-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1082A-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1082A-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1082A-B fall under?
The DC1082A-B is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to DC1082A-B when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1082A-B you can contact the distributor directly for product support, shipping queries etc.
Is the DC1082A-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1082A-B have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for DC1082A-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1082A-B often in real-time on the comparison pages.
What if I can't find stock of DC1082A-B?
You can fill out our help required form which you can use to request a quote for DC1082A-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.