Status: | Production |
---|---|
Series: | LTC2952 |
RoHS: | Compliant |
Pushbutton On/Off Control |
Automatic Low Loss Switchover Between DC Sources |
Wide Operating Voltage Range: 2.7V to 28V |
Low 25μA Shutdown Current |
Guaranteed Threshold Accuracy: ±1.5% of Monitored Voltage Over Temperature |
Adjustable Pushbutton On/Off Timers |
Simple Interface Allows Graceful μP Shutdown |
Extendable Housekeeping Wait Time Prior to Shutdown |
200ms Reset Delay and 1.6s Watchdog Timeout |
±8kV HBM ESD on PB Input |
20-pin TSSOP and QFN (4mm × 4mm) Packages |
LTC2952 Demo Board - Push-Butt | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Silicon Manufacturer | Linear Technology |
---|---|
Silicon Core Number | LTC2952 |
Kit Application Type | Power Management |
Application Sub Type | Power Path Controller |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Demo Board LTC2952 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a DC1033B?
Additional datasheets, footprints and schematics for DC1033B are listed on our Part Details page. You can also find images and similar parts to DC1033B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC1033B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC1033B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC1033B fall under?
The DC1033B is listed under Single-Supply Monitors.
Can I view similar or alternative parts?
You can view similar parts to DC1033B when available in the Single-Supply Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC1033B you can contact the distributor directly for product support, shipping queries etc.
Is the DC1033B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DC1033B have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for DC1033B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC1033B often in real-time on the comparison pages.
What if I can't find stock of DC1033B?
You can fill out our help required form which you can use to request a quote for DC1033B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.