Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Luminous Intensity | 4000µcd |
No. of Digits / Alpha | 2 |
Character Size | 7.62mm |
Common Connection | Common Cathode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Displays & Accessories Dual Green 568nm Common Cathode | Sager |
Where can I find additional details, specifications and documents for a DC03-11GWA?
Additional datasheets, footprints and schematics for DC03-11GWA are listed on our Part Details page. You can also find images and similar parts to DC03-11GWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC03-11GWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC03-11GWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC03-11GWA fall under?
The DC03-11GWA is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to DC03-11GWA when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC03-11GWA you can contact the distributor directly for product support, shipping queries etc.
Is the DC03-11GWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC03-11GWA have stock available?
Authorised distributors including element14, Farnell and Sager have stock available or on a lead time for DC03-11GWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC03-11GWA often in real-time on the comparison pages.
What if I can't find stock of DC03-11GWA?
You can fill out our help required form which you can use to request a quote for DC03-11GWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.