Kit Application Type | Communication & Networking |
---|---|
Application Sub Type | Embedded |
Silicon Manufacturer | Digi International |
Silicon Core Number | - |
Product Range | - |
Kit Contents | Board Power Supply User Guide |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | Communication & Networking |
Core Sub-Architecture | Embedded |
Development Tool Type | Hardware / Software - Dev Kit |
Features | 802.3af Compliant PoE Pass-thru Integrated 10/100 Mbit Ethernet Interface |
Silicon Family Name | Digi Connect ME |
Supported Devices | NET+OS 7 |
Type | JumpStart Kit |
Digi Connect ME 9210 JumpStart Kit for NET+OS 7 | Symmetry Electronics |
ME 9210, NET, OS 7, JUMPSTART KIT | Farnell |
RF Module | Avnet America |
Where can I find additional details, specifications and documents for a DC-ME-9210-NET?
Additional datasheets, footprints and schematics for DC-ME-9210-NET are listed on our Part Details page. You can also find images and similar parts to DC-ME-9210-NET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC-ME-9210-NET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC-ME-9210-NET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC-ME-9210-NET fall under?
The DC-ME-9210-NET is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DC-ME-9210-NET when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC-ME-9210-NET you can contact the distributor directly for product support, shipping queries etc.
Is the DC-ME-9210-NET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC-ME-9210-NET have stock available?
Authorised distributors including Symmetry Electronics, Farnell and Avnet America have stock available or on a lead time for DC-ME-9210-NET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC-ME-9210-NET often in real-time on the comparison pages.
What if I can't find stock of DC-ME-9210-NET?
You can fill out our help required form which you can use to request a quote for DC-ME-9210-NET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.