Kit Application Type | Communication & Networking |
---|---|
Application Sub Type | Embedded |
Silicon Manufacturer | Digi International |
Silicon Core Number | - |
Product Range | - |
Kit Contents | Board Power Supply User Guide |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | Communication & Networking |
Core Sub-Architecture | Embedded |
Development Tool Type | Hardware / Software - Dev Kit |
Features | 802.3af Compliant PoE Pass-thru Integrated 10/100 Mbit Ethernet Interface |
Silicon Family Name | Digi Connect ME |
Type | JumpStart Kit |
ME 9210, WITH LINUX, JUMPSTART KIT | Farnell |
Digi Connect ME 9210 JumpStart Kit for Linux | Symmetry Electronics |
Where can I find additional details, specifications and documents for a DC-ME-9210-LX?
Additional datasheets, footprints and schematics for DC-ME-9210-LX are listed on our Part Details page. You can also find images and similar parts to DC-ME-9210-LX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC-ME-9210-LX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC-ME-9210-LX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC-ME-9210-LX fall under?
The DC-ME-9210-LX is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DC-ME-9210-LX when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC-ME-9210-LX you can contact the distributor directly for product support, shipping queries etc.
Is the DC-ME-9210-LX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC-ME-9210-LX have stock available?
Authorised distributors including Farnell and Symmetry Electronics have stock available or on a lead time for DC-ME-9210-LX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC-ME-9210-LX often in real-time on the comparison pages.
What if I can't find stock of DC-ME-9210-LX?
You can fill out our help required form which you can use to request a quote for DC-ME-9210-LX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.