Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.68
|
135
in stock
|
Buy Now | |
SOS electronic
from US$1.44
|
336
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
32
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,240
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
-
|
Buy Now | |
element14
from US$2.15
|
-
|
Buy Now | |
TTI Europe
from US$1.69
|
-
|
Buy Now | |
Farnell
from US$2.46
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Luminous Intensity | 2.4mcd |
No. of LEDs | 10LEDs |
Display Size | 25.4mm x 10.16mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Configuration | Bar Array |
LED Bar Graph 10xYellow 588nm 9mcd/10mA | SOS electronic |
Yellow 10-seg LED lightbar, DC-10YWA | RS |
Kingbright DC-10YWA 10 Bar Yellow DIL LED Display | Rapid Electronics |
Displays Segmented Panel 10LED Yellow 20-Pin DIP Tube | Avnet Abacus |
Bar Graph Array, 10 Led, Yellow, 2.4Mcd | Newark Electronics |
BARGRAPH ARRAY, 10-SEGMENT, YELLOW | element14 |
BARGRAPH ARRAY 10XYELLOW | TTI Europe |
LED Bars & Arrays YELLOW DIFFUSED 10 SEGMENT | Sager |
Where can I find additional details, specifications and documents for a DC-10YWA?
Additional datasheets, footprints and schematics for DC-10YWA are listed on our Part Details page. You can also find images and similar parts to DC-10YWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC-10YWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC-10YWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC-10YWA fall under?
The DC-10YWA is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to DC-10YWA when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC-10YWA you can contact the distributor directly for product support, shipping queries etc.
Is the DC-10YWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC-10YWA have stock available?
Authorised distributors including SOS electronic, RS, Rapid Electronics, Avnet Abacus and Newark Electronics have stock available or on a lead time for DC-10YWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC-10YWA often in real-time on the comparison pages.
What if I can't find stock of DC-10YWA?
You can fill out our help required form which you can use to request a quote for DC-10YWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.