Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.94
|
330
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
3,691
in stock
|
Buy Now | |
Distrelec
from US$1.92
|
532
in stock
|
Buy Now | |
Rapid Electronics
from US$1.60
|
249
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
242
in stock
|
Buy Now | |
element14
from US$2.14
|
242
in stock
|
Buy Now | |
Farnell
from US$2.40
|
242
in stock
|
Buy Now | |
TTI Europe
from US$1.43
|
220
in stock
|
Buy Now | |
SOS electronic
from US$1.41
|
181
in stock
|
Buy Now | |
Chip One Stop
from US$3.08
|
113
in stock
|
Buy Now | |
Avnet Abacus
-
|
80
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Luminous Intensity | 12mcd |
No. of LEDs | 10LEDs |
Display Size | 25.4mm x 10.16mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Configuration | Bar Array |
Display: LED | Transfer Multisort Elektronik |
Kingbright LED bar display Green Number of Segments 10 | Distrelec |
Green 10-seg LED lightbar, DC-10GWA | RS |
Kingbright DC-10GWA 10 Bar Green DIL LED Display | Rapid Electronics |
Led Bar Graph Array, Green, 2.8Mcd | Newark Electronics |
BARGRAPH ARRAY, 10-SEGMENT, GREEN | element14 |
BARGRAPH ARRAY 10XGREEN | TTI Europe |
LED Bar Graph 10xGreen 568nm 9,5mcd/10mA | SOS electronic |
KINDC-10GWA | Avnet Abacus |
BARGRAPH 10 Segment grün | Boersig |
LED Bars & Arrays GREEN DIFFUSED 10 SEGMENT | Sager |
Where can I find additional details, specifications and documents for a DC-10GWA?
Additional datasheets, footprints and schematics for DC-10GWA are listed on our Part Details page. You can also find images and similar parts to DC-10GWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC-10GWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC-10GWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC-10GWA fall under?
The DC-10GWA is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to DC-10GWA when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC-10GWA you can contact the distributor directly for product support, shipping queries etc.
Is the DC-10GWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC-10GWA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Rapid Electronics and Newark Electronics have stock available or on a lead time for DC-10GWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC-10GWA often in real-time on the comparison pages.
What if I can't find stock of DC-10GWA?
You can fill out our help required form which you can use to request a quote for DC-10GWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.