Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.02
|
361
in stock
|
Buy Now | |
Sager
from US$1.48
|
1,060
in stock
|
Buy Now | |
TTI Europe
from US$1.50
|
740
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.35
|
668
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
663
in stock
|
Buy Now | |
element14
from US$2.25
|
663
in stock
|
Buy Now | |
Farnell
from US$2.41
|
663
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
575
in stock
|
Buy Now | |
Micros
from US$1.53
|
200
in stock
|
Buy Now | |
SOS electronic
from US$1.54
|
54
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2V |
Luminous Intensity | 9mcd |
No. of LEDs | 10LEDs |
Display Size | 25.4mm x 10.16mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Configuration | Bar Array |
LED Bars & Arrays HI EFF RED DIFFUSED 10 SEGMENT | Sager |
BARGRAPH ARRAY 10XS-RED | TTI Europe |
Display: LED | Transfer Multisort Elektronik |
Led Bar Graph Array, Red, 2Mcd, 0.075W | Newark Electronics |
ARRAY, 10, LED, 9KLV, 0.75W | element14 |
Kingbright DC-10EWA 10 Bar Red DIL LED Display | Rapid Electronics |
Red 10-seg LED lightbar, DC-10EWA | RS |
Line LED display THT | Micros |
LED Bar Graph 10xRed 625nm 9mcd/10mA | SOS electronic |
Displays Segmented Panel 10LED Red 20-Pin DIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a DC-10EWA?
Additional datasheets, footprints and schematics for DC-10EWA are listed on our Part Details page. You can also find images and similar parts to DC-10EWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC-10EWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC-10EWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC-10EWA fall under?
The DC-10EWA is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to DC-10EWA when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC-10EWA you can contact the distributor directly for product support, shipping queries etc.
Is the DC-10EWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC-10EWA have stock available?
Authorised distributors including Sager, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for DC-10EWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC-10EWA often in real-time on the comparison pages.
What if I can't find stock of DC-10EWA?
You can fill out our help required form which you can use to request a quote for DC-10EWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.