Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Luminous Intensity | 12mcd |
No. of LEDs | 5LEDs |
Display Size | 12.6mm x 10.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
LED Configuration | Bar Array |
BARGRAPH ARRAY, 5-SEGMENT, GREEN | element14 |
Bargraph Array, 5-Segment, Green | Newark Electronics |
Bar Graph Array 5-Seg Green | RS |
Where can I find additional details, specifications and documents for a DC-05GWA?
Additional datasheets, footprints and schematics for DC-05GWA are listed on our Part Details page. You can also find images and similar parts to DC-05GWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DC-05GWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DC-05GWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DC-05GWA fall under?
The DC-05GWA is listed under Optoelectronics & Displays > LED Products > Single Colour LED Bar Graph Arrays.
Can I view similar or alternative parts?
You can view similar parts to DC-05GWA when available in the Single Colour LED Bar Graph Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DC-05GWA you can contact the distributor directly for product support, shipping queries etc.
Is the DC-05GWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DC-05GWA have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS have stock available or on a lead time for DC-05GWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DC-05GWA often in real-time on the comparison pages.
What if I can't find stock of DC-05GWA?
You can fill out our help required form which you can use to request a quote for DC-05GWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.