Status: | Unknown |
---|---|
Series: | DBLS1 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SOIC |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DBLS1 Series |
SVHC | No SVHC (07-Jul-2017) |
Ambient Temperature Ta | 25°C |
Current Ir Max | 10µA |
Diode Case Style | SOIC |
Diode Mounting Type | SMD |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RMS Input Voltage | 560V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Bridge Rectifier, 800V, 1A, Smd Rohs Compliant: Yes |Taiwan Semiconductor DBLS106G | Newark Electronics |
BRIDGE RECTIFIER, 800V, 1A, SMD | element14 |
Bridge Rectifier, Single Phase, 800 V, 1 A, SOIC, 4 Pins, 1.1 V | Avnet America |
Where can I find additional details, specifications and documents for a DBLS106G?
Additional datasheets, footprints and schematics for DBLS106G are listed on our Part Details page. You can also find images and similar parts to DBLS106G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBLS106G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBLS106G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBLS106G fall under?
The DBLS106G is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DBLS106G when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBLS106G you can contact the distributor directly for product support, shipping queries etc.
Is the DBLS106G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBLS106G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for DBLS106G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBLS106G often in real-time on the comparison pages.
What if I can't find stock of DBLS106G?
You can fill out our help required form which you can use to request a quote for DBLS106G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.