Status: | Unknown |
---|---|
Series: | DBLS1 Series |
RoHS: | Unknown |
Prices starting from US$0.18
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SOIC |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DBLS1 Series |
SVHC | No SVHC (07-Jul-2017) |
Ambient Temperature Ta | 25°C |
Current Ir Max | 10µA |
Diode Case Style | SOIC |
Diode Mounting Type | SMD |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
RMS Input Voltage | 420V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
SMD Bridge Rect. 1A 420V(RMS) | Schukat Electronic |
BRIDGE RECTIFIER, 1A, 600V, DBLS | RS |
Bridge Rectifier, 600V, 1A, Smd Rohs Compliant: Yes |Taiwan Semiconductor DBLS105G | Newark Electronics |
BRIDGE RECTIFIER, 600V, 1A, SMD | element14 |
Bridge Rectifier, Single Phase, 600 V, 1 A, SOIC, 4 Pins, 1.1 V | Avnet America |
Where can I find additional details, specifications and documents for a DBLS105G?
Additional datasheets, footprints and schematics for DBLS105G are listed on our Part Details page. You can also find images and similar parts to DBLS105G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBLS105G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBLS105G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBLS105G fall under?
The DBLS105G is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DBLS105G when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBLS105G you can contact the distributor directly for product support, shipping queries etc.
Is the DBLS105G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBLS105G have stock available?
Authorised distributors including Schukat Electronic, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DBLS105G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBLS105G often in real-time on the comparison pages.
What if I can't find stock of DBLS105G?
You can fill out our help required form which you can use to request a quote for DBLS105G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.