Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | MH CONNECTORS MHDBC Series Receptacle Crimp Housings |
---|---|
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
D CRIMP FEMALE -LOOSE | GreenChips |
D-Sub Contact, Socket, Crimp, 28-24Awg | Newark Electronics |
D-SUB CONTACT, SOCKET, CRIMP, 28-24AWG | element14 |
Where can I find additional details, specifications and documents for a DBCTFR-LOOSE?
Additional datasheets, footprints and schematics for DBCTFR-LOOSE are listed on our Part Details page. You can also find images and similar parts to DBCTFR-LOOSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBCTFR-LOOSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBCTFR-LOOSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBCTFR-LOOSE fall under?
The DBCTFR-LOOSE is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to DBCTFR-LOOSE when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBCTFR-LOOSE you can contact the distributor directly for product support, shipping queries etc.
Is the DBCTFR-LOOSE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBCTFR-LOOSE have stock available?
Authorised distributors including GreenChips, Newark Electronics, element14 and Farnell have stock available or on a lead time for DBCTFR-LOOSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBCTFR-LOOSE often in real-time on the comparison pages.
What if I can't find stock of DBCTFR-LOOSE?
You can fill out our help required form which you can use to request a quote for DBCTFR-LOOSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.