Status: | Unknown |
---|---|
Series: | DBB01 Series |
RoHS: | Unknown |
Prices starting from US$106.38
Product Range | DBB01 Series |
---|---|
Timer Functions | Delay-On-Release |
Time Min | 0.1s |
Time Max | 600s |
No. of Timing Ranges | 4Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240V |
Timer, Spdt, 0.1S To 600S, 240V Rohs Compliant: Yes |Carlo Gavazzi DBB01CM24 | Newark Electronics |
TIMER, SPDT, 0.1S TO 600S, 240V | element14 |
TRUE DELAY ON RELEASE TIMER DI | RS |
SPDT DELAY ON RELEASE TIMER | Relay Specialties |
Where can I find additional details, specifications and documents for a DBB01CM24?
Additional datasheets, footprints and schematics for DBB01CM24 are listed on our Part Details page. You can also find images and similar parts to DBB01CM24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBB01CM24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBB01CM24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBB01CM24 fall under?
The DBB01CM24 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to DBB01CM24 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBB01CM24 you can contact the distributor directly for product support, shipping queries etc.
Is the DBB01CM24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBB01CM24 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for DBB01CM24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBB01CM24 often in real-time on the comparison pages.
What if I can't find stock of DBB01CM24?
You can fill out our help required form which you can use to request a quote for DBB01CM24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.