Status: | Unknown |
---|---|
Series: | DBA Series |
RoHS: | Unknown |
Antenna Type | Whip |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.7GHz |
Antenna Mounting | SMA Connector |
Gain | 2.2dBi |
VSWR | 2.5 |
Input Power | 3W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | DBA Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a DBA6927C1-FSMAF?
Additional datasheets, footprints and schematics for DBA6927C1-FSMAF are listed on our Part Details page. You can also find images and similar parts to DBA6927C1-FSMAF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBA6927C1-FSMAF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBA6927C1-FSMAF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBA6927C1-FSMAF fall under?
The DBA6927C1-FSMAF is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to DBA6927C1-FSMAF when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBA6927C1-FSMAF you can contact the distributor directly for product support, shipping queries etc.
Is the DBA6927C1-FSMAF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBA6927C1-FSMAF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for DBA6927C1-FSMAF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBA6927C1-FSMAF often in real-time on the comparison pages.
What if I can't find stock of DBA6927C1-FSMAF?
You can fill out our help required form which you can use to request a quote for DBA6927C1-FSMAF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.