Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.49
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$76.49
|
-
|
Buy Now |
Fluid Type | MIL-PRF-5606, MIL-DTL-5624 (JP-4,JP-5), MIL-DTL-83133 (JP-8), SEA-AMS1424 Type I, Coolanol 25, MIL-PRF-23699, MIL-PRF-7808, M2-V |
---|---|
Insulation Material | Glass/Silicone |
Feedthrough Type | No |
Environmental Protection | Yes |
Shell Material | Stainless Steel |
Shell Plating Material | Nickel |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Keying & Polarized Position Locations | B |
Number of Positions | 3 |
Keying | Keyway Polarization B |
Factory Installed Backshell | No |
Preloaded | Yes |
Number of Power Positions | 3 |
Contact Type | Pin |
Contact Layout Arrangement | 8 – 3 |
Contact Quantity (Size 20) | 7 |
Assembly Length | 28.1mm, 1.106in |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Polarization Code | B |
Flange | Solder Mount |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Solder Mount |
Mating Retention | With |
Panel Mount Feature | With |
Mating Retention Type | Triple Start Threaded |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Sealable | Yes |
Connector System | Wire-to-Panel |
Connector Style | Receptacle |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | B (11) |
Product Type | Connector |
Shell Type | Solder Mount Receptacle |
Fluid Resistance | Yes |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector Threaded Coupling Hermetic Receptacle 3 Position Pin Contact Panel Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a DBA33H-8-3P6?
Additional datasheets, footprints and schematics for DBA33H-8-3P6 are listed on our Part Details page. You can also find images and similar parts to DBA33H-8-3P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBA33H-8-3P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBA33H-8-3P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBA33H-8-3P6 fall under?
The DBA33H-8-3P6 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBA33H-8-3P6 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBA33H-8-3P6 you can contact the distributor directly for product support, shipping queries etc.
Is the DBA33H-8-3P6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBA33H-8-3P6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DBA33H-8-3P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBA33H-8-3P6 often in real-time on the comparison pages.
What if I can't find stock of DBA33H-8-3P6?
You can fill out our help required form which you can use to request a quote for DBA33H-8-3P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.