Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$72.62
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$72.62
|
-
|
Buy Now |
Fluid Type | MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, SEA-AMS1424 Type I, Coolanol 25, M2-V, MIL-PRF-7808, MIL-DTL-83133 (JP-8) |
---|---|
Environmental Protection | Yes |
Shell Material | Stainless Steel |
Shell Plating Material | Nickel |
Hermetically Sealed | Yes |
Insulation Material | Glass/Silicone |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Feedthrough Type | No |
Keying & Polarized Position Locations | N |
Preloaded | Yes |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Number of Power Positions | 5 |
Number of Positions | 5 |
Contact Layout Arrangement | 10 – 5 |
Contact Quantity (Size 20) | 3 |
Contact Type | Pin |
Assembly Length | 28.1mm, 1.106in |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 600VAC |
Alignment Keyed | Clocking |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention | With |
Mating Retention Type | Triple Start Threaded |
Polarization Code | N |
Panel Mount Feature Type | Solder Mount |
Flange | Solder Mount |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector Style | Receptacle |
Shell Size | A (09) |
Shielded | Yes |
Connector System | Wire-to-Panel |
Sealable | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Solder Mount Receptacle |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Circular Connector Threaded Coupling Hermetic Receptacle 5 Position Pin Contact Panel Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a DBA33H-10-5PN?
Additional datasheets, footprints and schematics for DBA33H-10-5PN are listed on our Part Details page. You can also find images and similar parts to DBA33H-10-5PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBA33H-10-5PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBA33H-10-5PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBA33H-10-5PN fall under?
The DBA33H-10-5PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBA33H-10-5PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBA33H-10-5PN you can contact the distributor directly for product support, shipping queries etc.
Is the DBA33H-10-5PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBA33H-10-5PN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DBA33H-10-5PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBA33H-10-5PN often in real-time on the comparison pages.
What if I can't find stock of DBA33H-10-5PN?
You can fill out our help required form which you can use to request a quote for DBA33H-10-5PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.