Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$117.14
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$117.14
|
-
|
Buy Now |
Shell Material | Stainless Steel |
---|---|
Hermetically Sealed | Yes |
Insulation Material | Glass/Silicone |
Preloaded | Yes |
Number of Positions | 8 |
Number of Power Positions | 8 |
Contact Layout Arrangement | 12 – 12 |
Contact Type | Pin |
Contact Current Rating (Max) | 23A |
Wire Size | 14 – 12AWG, 2.08 – 3.31mm² |
Alignment Keyed | Clocking |
Centerline (Pitch) | 1.651mm, .065in |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Connector Mounting Type | Panel |
Polarization Code | 9 |
Circuit Application | Power |
Shell Type | Square Flange Receptacle |
Connector Style | Receptacle |
Sealable | Yes |
Connector System | Wire-to-Panel |
Shell Size | 12 |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector Threaded Coupling Hermetic Receptacle 12 Position Pin Contact Flange Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a DBA30H-12-12P8?
Additional datasheets, footprints and schematics for DBA30H-12-12P8 are listed on our Part Details page. You can also find images and similar parts to DBA30H-12-12P8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DBA30H-12-12P8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DBA30H-12-12P8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DBA30H-12-12P8 fall under?
The DBA30H-12-12P8 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DBA30H-12-12P8 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DBA30H-12-12P8 you can contact the distributor directly for product support, shipping queries etc.
Is the DBA30H-12-12P8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DBA30H-12-12P8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DBA30H-12-12P8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DBA30H-12-12P8 often in real-time on the comparison pages.
What if I can't find stock of DBA30H-12-12P8?
You can fill out our help required form which you can use to request a quote for DBA30H-12-12P8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.