Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | USB to UART |
---|---|
Module Interface | UART USB |
Supported Devices | FT232R |
Supply Voltage Min | 4.25V |
Supply Voltage Max | 5.25V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Full-Speed USB 2.0 to UART DB9M, +5V | RS |
Module: USB | Transfer Multisort Elektronik |
Module, Usb To Uart, 1 Ch, Ft232R | Newark Electronics |
MODULE, USB TO UART, 1 CH, FT232R | element14 |
Where can I find additional details, specifications and documents for a DB9-USB-D5-M?
Additional datasheets, footprints and schematics for DB9-USB-D5-M are listed on our Part Details page. You can also find images and similar parts to DB9-USB-D5-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB9-USB-D5-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB9-USB-D5-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB9-USB-D5-M fall under?
The DB9-USB-D5-M is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to DB9-USB-D5-M when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB9-USB-D5-M you can contact the distributor directly for product support, shipping queries etc.
Is the DB9-USB-D5-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB9-USB-D5-M have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for DB9-USB-D5-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB9-USB-D5-M often in real-time on the comparison pages.
What if I can't find stock of DB9-USB-D5-M?
You can fill out our help required form which you can use to request a quote for DB9-USB-D5-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.