DB9-RJ12 Cable, Wire & Assemblies by Newport Corporation

COMPUTER CABLE, SERIAL, 7FT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Cable Assembly Type Serial
Cable Length - Imperial 7ft
Cable Length - Metric 2.13m
Connector Type A D Sub 9 Position Plug
Connector Type B RJ12 Jack
Cable Length 7ft
RoHS Compliant No

Alternative Descriptions

Computer Cable, Serial, 7Ft | Newark Electronics


DB9-RJ12 Cable Assemblies by OMEGA Engineering

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type B RJ12 Plug
Cable Length - Imperial 7ft
Cable Length - Metric 2.13m

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DB9-RJ12?

Additional datasheets, footprints and schematics for DB9-RJ12 are listed on our Part Details page. You can also find images and similar parts to DB9-RJ12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DB9-RJ12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB9-RJ12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DB9-RJ12 fall under?

The DB9-RJ12 is listed under Cable, Wire & Cable Assemblies > More Cable, Wire & Assemblies.

Can I view similar or alternative parts?

You can view similar parts to DB9-RJ12 when available in the More Cable, Wire & Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DB9-RJ12 you can contact the distributor directly for product support, shipping queries etc.

Is the DB9-RJ12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DB9-RJ12 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for DB9-RJ12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DB9-RJ12 often in real-time on the comparison pages.

What if I can't find stock of DB9-RJ12?

You can fill out our help required form which you can use to request a quote for DB9-RJ12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay