Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.13
|
267
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
1,525
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
592
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.00
|
465
in stock
|
Buy Now | |
Future Electronics
from US$1.97
|
-
|
Buy Now | |
RS Americas
from US$2.16
|
-
|
Buy Now | |
element14
from US$2.81
|
-
|
Buy Now | |
Sager
from US$1.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Zf Electronics Rohs Compliant: Yes |Zf DB3C-B1LC | Newark Electronics |
ZF Friedrichshafen AG Micro Switch DB, 100mA, 1CO, 1.5N, Flat Lever | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
QC lever V4 switch, 0.1A | RS |
SPDT Straight Lever Quick Connect 0.1 A 250 VAC 80 V Snap Action Switch | Future Electronics |
Switch, Snap Action, SPDT, NO/NC, Lever Actuator, Gold/Silver Alloy,100mA,30VDC, Tab | ZF Electronics DB3C-B1LC | RS Americas |
SWITCH ((NW)) | element14 |
Basic / Snap Action Switches SPDT 1A 250VAC Strght Lever RearMnt | Sager |
Where can I find additional details, specifications and documents for a DB3C-B1LC?
Additional datasheets, footprints and schematics for DB3C-B1LC are listed on our Part Details page. You can also find images and similar parts to DB3C-B1LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB3C-B1LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB3C-B1LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB3C-B1LC fall under?
The DB3C-B1LC is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to DB3C-B1LC when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB3C-B1LC you can contact the distributor directly for product support, shipping queries etc.
Is the DB3C-B1LC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DB3C-B1LC have stock available?
Authorised distributors including Newark Electronics, Distrelec, Transfer Multisort Elektronik, RS and Future Electronics have stock available or on a lead time for DB3C-B1LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB3C-B1LC often in real-time on the comparison pages.
What if I can't find stock of DB3C-B1LC?
You can fill out our help required form which you can use to request a quote for DB3C-B1LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.