Status: | Unknown |
---|---|
Series: | DP Series |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.64
|
439
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
9,757
in stock
|
Buy Now | |
element14
from US$3.08
|
9,399
in stock
|
Buy Now | |
Farnell
from US$1.88
|
9,399
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.44
|
544
in stock
|
Buy Now | |
Distrelec
from US$2.37
|
376
in stock
|
Buy Now | |
RS Americas
from US$2.42
|
262
in stock
|
Buy Now | |
Rapid Electronics
from US$2.62
|
250
in stock
|
Buy Now | |
Future Electronics
from US$2.32
|
-
|
Buy Now | |
Sager
from US$1.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | - |
Product Range | DP Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.5N |
SVHC | No SVHC (15-Jan-2019) |
Microswitch, Roller Lever, Spdt, 100A, 250Vac | Newark Electronics |
MICROSWITCH, SPDT, ROLLER, 0.1A, 250VAC | element14 |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Solder medium roller V4 switch, 0.1A | RS |
ZF Friedrichshafen AG Micro Switch DB, 100mA, 1CO, 0.54N, Roller Lever | Distrelec |
Switch, Snap Action, SPDT, NO/NC, Roller Actuator, Gold/Silver Alloy,100mA,30VDC, Sldr | ZF Electronics DB3C-A1RC | RS Americas |
ZF DB3C-A1RC Microswitch SPDT 0.1A 250V AC, Medium Roller, Solder | Rapid Electronics |
DB Series SPDT 100 mA 125 VAC Roller Lever Solder Lug Subminiature Snap Switch | Future Electronics |
Basic / Snap Action Switches 0.1A 250VAC SPDT Solder, short | Sager |
Where can I find additional details, specifications and documents for a DB3C-A1RC?
Additional datasheets, footprints and schematics for DB3C-A1RC are listed on our Part Details page. You can also find images and similar parts to DB3C-A1RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB3C-A1RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB3C-A1RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB3C-A1RC fall under?
The DB3C-A1RC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB3C-A1RC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB3C-A1RC you can contact the distributor directly for product support, shipping queries etc.
Is the DB3C-A1RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB3C-A1RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for DB3C-A1RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB3C-A1RC often in real-time on the comparison pages.
What if I can't find stock of DB3C-A1RC?
You can fill out our help required form which you can use to request a quote for DB3C-A1RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.