Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.10
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Straight Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder Lug |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 80V |
RoHS Compliant | Yes |
Zf Electronics Rohs Compliant: Yes |Zf DB3C-A1LC | Newark Electronics |
Solder lever V4 switch, 0.1A | RS |
Switch, Snap Action, SPDT, NO/NC, Lever Actuator, Gold/Silver Alloy,100mA,30VDC, Sldr | ZF Electronics DB3C-A1LC | RS Americas |
Snap Action Switches SPDT 1A 250VAC Straight Lever Rear Mount | Future Electronics |
ZF DB3C-A1LC Microswitch SPDT 0.1A 250V AC, Medium Lever, Solder | Rapid Electronics |
Basic / Snap Action Switches | Sager |
Where can I find additional details, specifications and documents for a DB3C-A1LC?
Additional datasheets, footprints and schematics for DB3C-A1LC are listed on our Part Details page. You can also find images and similar parts to DB3C-A1LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB3C-A1LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB3C-A1LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB3C-A1LC fall under?
The DB3C-A1LC is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to DB3C-A1LC when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB3C-A1LC you can contact the distributor directly for product support, shipping queries etc.
Is the DB3C-A1LC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DB3C-A1LC have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, Future Electronics and Rapid Electronics have stock available or on a lead time for DB3C-A1LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB3C-A1LC often in real-time on the comparison pages.
What if I can't find stock of DB3C-A1LC?
You can fill out our help required form which you can use to request a quote for DB3C-A1LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.