Status: | Unknown |
---|---|
Series: | DP Series |
RoHS: | Unknown |
Prices starting from US$1.40
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | - |
Product Range | DP Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 60gf |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Roller Lever |
Actuator Type | Short Lever |
Approval Bodies | ENEC KEMA-KEUR |
Approval Category | UL Recognised |
Contact Current AC | 100mA |
Contact Current AC Max | 100mA |
Contact Voltage AC Max | 250V |
Differential Travel Max | 0.02mm |
External Depth | 6.5mm |
External Length / Height | 9mm |
External Width | 20mm |
Fixing Centres LxW | 9.5mm |
Flammability Rating | UL 94V- O |
IP / NEMA Rating | IP50 |
Material | PET |
No. of Electrical Operations | 6000 |
Operating Force | 0.59N |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Over Travel Min | 2mm |
Pre-travel | 4mm |
Switch Case | PET (Polyethylene Terephthalate) |
Microswitch, Dp Series, Spdt, Roller Lever, Solder, 100 Ma, 250 V Rohs Compliant: Yes |Zf DB3C-A1LB | Newark Electronics |
MICROSWITCH, SPDT, SHORT LEVER | element14 |
Solder short lever V4 switch, 0.1A | RS |
Switch, Snap Action, SPDT, NO/NC, Lever Actuator, Gold/Silver Alloy,100mA,30VDC, Sldr | ZF Electronics DB3C-A1LB | RS Americas |
Basic / Snap Action Switches Sub-Miniature Snap Action | Sager |
Where can I find additional details, specifications and documents for a DB3C-A1LB?
Additional datasheets, footprints and schematics for DB3C-A1LB are listed on our Part Details page. You can also find images and similar parts to DB3C-A1LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB3C-A1LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB3C-A1LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB3C-A1LB fall under?
The DB3C-A1LB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB3C-A1LB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB3C-A1LB you can contact the distributor directly for product support, shipping queries etc.
Is the DB3C-A1LB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB3C-A1LB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for DB3C-A1LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB3C-A1LB often in real-time on the comparison pages.
What if I can't find stock of DB3C-A1LB?
You can fill out our help required form which you can use to request a quote for DB3C-A1LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.