Prices starting from US$1.34
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.73 |
204
|
Buy Now | |
Newark Electronics | US$1.80 |
8,998
|
Buy Now | |
element14 | US$1.68 |
8,998
|
Buy Now | |
Farnell | US$1.58 |
8,998
|
Buy Now | |
Distrelec | US$1.70 |
2,246
|
Buy Now | |
RS Americas | US$1.34 |
759
|
Buy Now | |
Transfer Multisort Elektronik | US$1.44 |
505
|
Buy Now | |
Future Electronics | US$1.65 |
-
|
Buy Now | |
Sager | US$1.35 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | - |
Microswitch, Dp Series, Spdt, Plunger, Solder, 100 Ma, 250 V Rohs Compliant: Yes |Zf DB3C-A1AA | Newark Electronics |
MICROSWITCH, SPDT, PLUNGER ACTUATOR | element14 |
ZF Friedrichshafen AG Micro Switch DB, 100mA, 1CO, 1.47N, Plunger | Distrelec |
Switch, Snap Action, SPDT, NO/NC, Button Actuator, Gold/Silver Alloy,100mA,30VDC, Sldr | ZF Electronics DB3C-A1AA | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Solder term V4 button switch, 0.1A | RS |
Snap action switch 0.1A , 250VAC 80 VDC, screw mount | Future Electronics |
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager |
Where can I find additional details, specifications and documents for a DB3CA1AA?
Additional datasheets, footprints and schematics for DB3CA1AA are listed on our Part Details page. You can also find images and similar parts to DB3CA1AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB3CA1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB3CA1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB3CA1AA fall under?
The DB3CA1AA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB3CA1AA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB3CA1AA you can contact the distributor directly for product support, shipping queries etc.
Is the DB3CA1AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB3CA1AA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for DB3CA1AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB3CA1AA often in real-time on the comparison pages.
What if I can't find stock of DB3CA1AA?
You can fill out our help required form which you can use to request a quote for DB3CA1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.