Status: | Active |
---|---|
Series: | DB3 |
RoHS: | Compliant |
Prices starting from US$0.0121
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0472
|
33,715
in stock
|
Buy Now | |
Future Electronics
from US$0.0285
|
300,000
in stock
|
Buy Now | |
element14
from US$0.06
|
53,858
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
50,163
in stock
|
Buy Now | |
Farnell
from US$0.05
|
50,163
in stock
|
Buy Now | |
Avnet America
from US$0.0390
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0135
|
23,150
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
16,150
in stock
|
Buy Now | |
Micros
from US$0.0121
|
12,994
in stock
|
Buy Now | |
SOS electronic
from US$0.0127
|
8,200
in stock
|
Buy Now | |
Distrelec
from US$0.0213
|
7,448
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
5,025
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0246
|
2,700
in stock
|
Buy Now | |
Avnet Silica
-
|
25,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$14.70
|
-
|
Buy Now | |
Avnet Asia
from US$0.0350
|
-
|
Buy Now | |
Sager
from US$2.88
|
-
|
Buy Now |
VBO : 32 V and 40 V |
Low breakover current |
Breakover voltage symmetry : 3V |
ECOPACK®2 compliant |
Product Specifications |
---|
DS2125 Diac |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
DB3 Series 32 V 2 A Trigger Diode with Fixed Voltage Reference DIAC - DO-35 | Future Electronics |
DIAC, 32V, 2A, DO-35 | element14 |
Diac/Sidac, 28 V, 36 V, 100 A, Do-35, 2 Rohs Compliant: Yes |Stmicroelectronics DB3.. | Newark Electronics |
DIAC Trigger Diode DB3 32V 2A DO35 | RS |
Thyristor DIAC 2-Pin DO-35 T/R | Avnet America |
ST DB3 32V Diac DO-35 | Rapid Electronics |
Trigger Diode 32V 2A DO35 | Schukat Electronic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakover Voltage Vbo Min | 28V |
---|---|
Breakover Voltage Vbo Max | 36V |
Breakover Current Max. | 100µA |
Peak Forward Current | 2A |
Diac / Sidac Case Style | DO-204AH |
No. of Pins | 2Pins |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 1/2 |
---|---|
Cable Diameter Min | 9.52mm |
Cable Diameter Max | 11.1mm |
Cable Gland Material | Aluminium |
Hole Diameter | 0.875" |
RoHS Compliant | Yes |
GRIP ASSY | Amphenol Industrial DB-3 | RS Americas |
Where can I find additional details, specifications and documents for a DB3?
Additional datasheets, footprints and schematics for DB3 are listed on our Part Details page. You can also find images and similar parts to DB3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB3 fall under?
The DB3 is listed under Thyristors (SCR) and AC Switches > Triacs > Diacs.
Can I view similar or alternative parts?
You can view similar parts to DB3 when available in the Diacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB3 you can contact the distributor directly for product support, shipping queries etc.
Is the DB3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for DB3 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for DB3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB3 often in real-time on the comparison pages.
What if I can't find stock of DB3?
You can fill out our help required form which you can use to request a quote for DB3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.