Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.77
|
2,899
in stock
|
Buy Now | |
Distrelec
from US$1.87
|
1,051
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
835
in stock
|
Buy Now | |
RS Americas
from US$0.91
|
408
in stock
|
Buy Now | |
Future Electronics
from US$1.97
|
-
|
Buy Now | |
element14
from US$0.85
|
-
|
Buy Now | |
Sager
from US$1.18
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect, Solder |
Contact Current Max | 10.1A |
RoHS Compliant | Yes |
QC term button V4 switch, 10A | RS |
ZF Friedrichshafen AG Micro Switch DB, 10A, 1CO, 2.45N, Plunger | Distrelec |
Microswitch Pin Plunger Spdt 10.1A 250V | Newark Electronics |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch, Snap Action, SPDT, NO/NC, Button Actuator, Gold/Silver Alloy,10.1A,250VAC, Tab | ZF Electronics DB2C-B1AA | RS Americas |
SPDT 125 - 250 Vac 10 A 250n Snap Acting Switch | Future Electronics |
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager |
Where can I find additional details, specifications and documents for a DB2CB1AA?
Additional datasheets, footprints and schematics for DB2CB1AA are listed on our Part Details page. You can also find images and similar parts to DB2CB1AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB2CB1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB2CB1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB2CB1AA fall under?
The DB2CB1AA is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to DB2CB1AA when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB2CB1AA you can contact the distributor directly for product support, shipping queries etc.
Is the DB2CB1AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DB2CB1AA have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for DB2CB1AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB2CB1AA often in real-time on the comparison pages.
What if I can't find stock of DB2CB1AA?
You can fill out our help required form which you can use to request a quote for DB2CB1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.