Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
384
in stock
|
Buy Now | |
Distrelec
from US$1.96
|
2,591
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
2,347
in stock
|
Buy Now | |
Sager
from US$1.09
|
1,493
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
1,172
in stock
|
Buy Now | |
element14
from US$2.67
|
1,172
in stock
|
Buy Now | |
Farnell
from US$2.39
|
1,172
in stock
|
Buy Now | |
RS Americas
from US$1.81
|
92
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
-
|
Buy Now | |
Rapid Electronics
from US$1.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 10.1A |
Contact Voltage DC Nom | - |
ZF Friedrichshafen AG Micro Switch DB, 10A, 1CO, 2.45N, Plunger | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager |
Microswitch Pin Plunger Spdt 10.1A 250V | Newark Electronics |
Solder terminal button microsw,V4,10A | RS |
Switch, Snap Action, SPDT, NO/NC, Button Actr, Gold/Silver Alloy,10.1A,250VAC, Solder | ZF Electronics DB2C-A1AA | RS Americas |
DB Series SPDT 10 A 125 VAC Roller Lever Solder Lug Subminiature Snap Switch | Future Electronics |
ZF DB2C-A1AA Microswitch SPDT 10A 250V AC, Button, Solder | Rapid Electronics |
Where can I find additional details, specifications and documents for a DB2C-A1AA?
Additional datasheets, footprints and schematics for DB2C-A1AA are listed on our Part Details page. You can also find images and similar parts to DB2C-A1AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB2C-A1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB2C-A1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB2C-A1AA fall under?
The DB2C-A1AA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB2C-A1AA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB2C-A1AA you can contact the distributor directly for product support, shipping queries etc.
Is the DB2C-A1AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB2C-A1AA have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Sager, Newark Electronics and element14 have stock available or on a lead time for DB2C-A1AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB2C-A1AA often in real-time on the comparison pages.
What if I can't find stock of DB2C-A1AA?
You can fill out our help required form which you can use to request a quote for DB2C-A1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.