Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.76
|
1,070
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.91
|
1,472
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
738
in stock
|
Buy Now | |
RS Americas
from US$1.85
|
258
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
-
|
Buy Now | |
Future Electronics
from US$1.49
|
-
|
Buy Now | |
element14
from US$0.85
|
-
|
Buy Now | |
Sager
from US$1.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Quick Connect, Solder |
Contact Current Max | 5A |
RoHS Compliant | Yes |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
QC term button V4 switch, 6A | RS |
ZF DB1C-B1AA Microswitch SPDT 6A 250V AC, Button, Q.C. | Rapid Electronics |
Switch, Snap Action, SPDT, NO/NC, Button Actuator, Gold/Silver Alloy,6A,250VAC, Solder | ZF Electronics DB1C-B1AA | RS Americas |
Microswitch, Pin Plunger, Spdt, 5A 250V | Newark Electronics |
SPDT On-MOM Round Pin Plunger Quick Connect Subminiature Snap Action Switch | Future Electronics |
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager |
Where can I find additional details, specifications and documents for a DB1CB1AA?
Additional datasheets, footprints and schematics for DB1CB1AA are listed on our Part Details page. You can also find images and similar parts to DB1CB1AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB1CB1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB1CB1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB1CB1AA fall under?
The DB1CB1AA is listed under Switches & Relays > Switches > Microswitch Snap Action Switches.
Can I view similar or alternative parts?
You can view similar parts to DB1CB1AA when available in the Microswitch Snap Action Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB1CB1AA you can contact the distributor directly for product support, shipping queries etc.
Is the DB1CB1AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DB1CB1AA have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Rapid Electronics, RS Americas and Newark Electronics have stock available or on a lead time for DB1CB1AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB1CB1AA often in real-time on the comparison pages.
What if I can't find stock of DB1CB1AA?
You can fill out our help required form which you can use to request a quote for DB1CB1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.