Status: | Unknown |
---|---|
Series: | DP Series |
RoHS: | Unknown |
Prices starting from US$1.20
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 6A |
Contact Voltage DC Nom | - |
Product Range | DP Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 50gf |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Roller Lever |
Actuator Type | Medium Lever |
Approval Bodies | ENEC KEMA-KEUR |
Approval Category | UL Recognised |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Differential Travel Max | 0.6mm |
External Depth | 6.5mm |
External Length / Height | 9mm |
External Width | 20mm |
Fixing Centres LxW | 9.5mm |
Flammability Rating | UL 94V- O |
IP / NEMA Rating | IP50 |
Material | PET |
No. of Electrical Operations | 6000 |
Operating Force | 0.49N |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Over Travel Min | 2mm |
Pre-travel | 4.5mm |
Switch Case | PET (Polyethylene Terephthalate) |
Microswitch, Dp Series, Spdt, Roller Lever, Solder, 6 A, 250 V Rohs Compliant: Yes |Zf DB1C-A1LC | Newark Electronics |
MICROSWITCH, SPDT, MED LEVER | element14 |
Basic / Snap Action Switches SPDT SOLDER TERM 6A 250VAC REAR MNT | Sager |
Solder lever V4 switch, 6A | RS |
Where can I find additional details, specifications and documents for a DB1C-A1LC?
Additional datasheets, footprints and schematics for DB1C-A1LC are listed on our Part Details page. You can also find images and similar parts to DB1C-A1LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB1C-A1LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB1C-A1LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB1C-A1LC fall under?
The DB1C-A1LC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB1C-A1LC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB1C-A1LC you can contact the distributor directly for product support, shipping queries etc.
Is the DB1C-A1LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB1C-A1LC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for DB1C-A1LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB1C-A1LC often in real-time on the comparison pages.
What if I can't find stock of DB1C-A1LC?
You can fill out our help required form which you can use to request a quote for DB1C-A1LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.