Status: | Unknown |
---|---|
Series: | DB Series |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
1,450
in stock
|
Buy Now | |
Farnell
from US$1.35
|
15,509
in stock
|
Buy Now | |
element14
from US$2.70
|
15,507
in stock
|
Buy Now | |
RS Americas
from US$2.51
|
554
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$2.51
|
90
in stock
|
Buy Now | |
Future Electronics
from US$1.66
|
-
|
Buy Now | |
Sager
from US$1.17
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 6A |
Contact Voltage DC Nom | - |
Product Range | DB Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 1.5N |
SVHC | No SVHC (15-Jan-2019) |
MICROSWITCH, SPDT, LEVER, 6A, 250VAC | Farnell |
Solder terminal lever microswitch,V4,6AP | RS |
Switch, Snap Action, SPDT, NO/NC, Lever Actuator, Gold/Silver Alloy,6A,250VAC, Solder | ZF Electronics DB1C-A1LB | RS Americas |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Microswitch, Hinge Lever, Spdt, 5A 250V | Newark Electronics |
DB Series Sub-Miniature SPDT 5 A (Short Solder) Snap Action Switch | Future Electronics |
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager |
Where can I find additional details, specifications and documents for a DB1CA1LB?
Additional datasheets, footprints and schematics for DB1CA1LB are listed on our Part Details page. You can also find images and similar parts to DB1CA1LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB1CA1LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB1CA1LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB1CA1LB fall under?
The DB1CA1LB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB1CA1LB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB1CA1LB you can contact the distributor directly for product support, shipping queries etc.
Is the DB1CA1LB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB1CA1LB have stock available?
Authorised distributors including Farnell, element14, RS, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for DB1CA1LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB1CA1LB often in real-time on the comparison pages.
What if I can't find stock of DB1CA1LB?
You can fill out our help required form which you can use to request a quote for DB1CA1LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.