Status: | Unknown |
---|---|
Series: | DP Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.73
|
593
in stock
|
Buy Now | |
element14
from US$2.19
|
3,062
in stock
|
Buy Now | |
Farnell
from US$1.37
|
3,062
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
1,285
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
1,097
in stock
|
Buy Now | |
RS Americas
from US$1.84
|
585
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
126
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Sager
from US$1.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | - |
Product Range | DP Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 150gf |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Plunger |
Actuator Type | Plunger |
Approval Bodies | ENEC KEMA-KEUR |
Approval Category | UL Recognised |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Differential Travel Max | 0.1mm |
External Depth | 6.5mm |
External Length / Height | 9mm |
External Width | 20mm |
Fixing Centres LxW | 9.5mm |
Flammability Rating | UL 94V- O |
IP / NEMA Rating | IP50 |
Material | PET |
No. of Electrical Operations | 6000 |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Over Travel Min | 0.6mm |
Pre-travel | 1mm |
Switch Case | PET (Polyethylene Terephthalate) |
MICROSWITCH, SPDT, PLUNGER ACTUATOR | element14 |
ZF Friedrichshafen AG Micro Switch DB, 6A, 1CO, 1.47N, Plunger | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Solder terminal button microswitch,V4,6A | RS |
Switch, Snap Action, SPDT, NO/NC, Button Actuator, Gold/Silver Alloy,6A,250VAC, Solder | ZF Electronics DB1C-A1AA | RS Americas |
Microswitch, Pin Plunger, Spdt, 5A 250V | Newark Electronics |
DB Series SPDT 5 A Short Solder Terminal No Lever Subminiature Switch | Future Electronics |
Basic / Snap Action Switches Sub-Miniature Snap Action Switch | Sager |
Where can I find additional details, specifications and documents for a DB1C-A1AA?
Additional datasheets, footprints and schematics for DB1C-A1AA are listed on our Part Details page. You can also find images and similar parts to DB1C-A1AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB1C-A1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB1C-A1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB1C-A1AA fall under?
The DB1C-A1AA is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DB1C-A1AA when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB1C-A1AA you can contact the distributor directly for product support, shipping queries etc.
Is the DB1C-A1AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB1C-A1AA have stock available?
Authorised distributors including element14, Farnell, Distrelec, Transfer Multisort Elektronik and RS have stock available or on a lead time for DB1C-A1AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB1C-A1AA often in real-time on the comparison pages.
What if I can't find stock of DB1C-A1AA?
You can fill out our help required form which you can use to request a quote for DB1C-A1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.