Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balun Mounting | SMD |
---|---|
Frequency Min | 1.9GHz |
Frequency Max | 2GHz |
Impedance - Unbalanced / Balanced | - |
Insertion Loss | 0.25dB |
Balun Case Style | 0805 |
Phase Difference | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Frequency Response Max | 1950MHz |
Thin-Film Directional Coupler 0805 1950MHz 4-Pin SMD T/R | Avnet America |
COUPLER, 3DB, 1950MHZ | element14 |
Where can I find additional details, specifications and documents for a DB0805A1950ASTR?
Additional datasheets, footprints and schematics for DB0805A1950ASTR are listed on our Part Details page. You can also find images and similar parts to DB0805A1950ASTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DB0805A1950ASTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DB0805A1950ASTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DB0805A1950ASTR fall under?
The DB0805A1950ASTR is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to DB0805A1950ASTR when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DB0805A1950ASTR you can contact the distributor directly for product support, shipping queries etc.
Is the DB0805A1950ASTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DB0805A1950ASTR have stock available?
Authorised distributors including Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for DB0805A1950ASTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DB0805A1950ASTR often in real-time on the comparison pages.
What if I can't find stock of DB0805A1950ASTR?
You can fill out our help required form which you can use to request a quote for DB0805A1950ASTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.