Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supported Families | EPROM EEPROM FLASH Serial EEPROM MCU/MPU PROM PLD |
---|---|
Kit Contents | Gang Production Programmer FREE Vacuum Pick Up Kit USB Cable User Manual Software |
Features | 14 000+ Devices Supported 8 x 48-Pin ZIF Sockets Advanced Pindrivers Low-Voltage Support USB 2.0 / Parallel Connectivity Easy To Use Software Comprehensive 3 Year Warranty |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
IC Product Type | Programmer |
No. of Devices Supported | 14000 |
Programmer Type | Universal Gang |
Supported Devices | AM29DL161DB AT24C01 CAT24C01 and more |
Pc Based Universal Gang Programmer |Dataman DATAMAN-848XP | Newark Electronics |
Where can I find additional details, specifications and documents for a DATAMAN 848XP?
Additional datasheets, footprints and schematics for DATAMAN 848XP are listed on our Part Details page. You can also find images and similar parts to DATAMAN 848XP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DATAMAN 848XP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DATAMAN 848XP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DATAMAN 848XP fall under?
The DATAMAN 848XP is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Programmers Erasers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DATAMAN 848XP when available in the Programmers Erasers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DATAMAN 848XP you can contact the distributor directly for product support, shipping queries etc.
Is the DATAMAN 848XP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DATAMAN 848XP have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DATAMAN 848XP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DATAMAN 848XP often in real-time on the comparison pages.
What if I can't find stock of DATAMAN 848XP?
You can fill out our help required form which you can use to request a quote for DATAMAN 848XP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.