Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6,068.97
No. of Channels | 6Channels |
---|---|
Sampling Rate | 1MSPS |
Input Voltage Max | 1kV |
Bandwidth | 100kHz |
External Height | 295mm |
External Width | 210mm |
External Depth | 105mm |
Data Acquisition Solution, 6Ch, 100Khz | Newark Electronics |
Data Recorders | RS Americas |
Where can I find additional details, specifications and documents for a DAS60?
Additional datasheets, footprints and schematics for DAS60 are listed on our Part Details page. You can also find images and similar parts to DAS60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAS60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAS60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAS60 fall under?
The DAS60 is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to DAS60 when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAS60 you can contact the distributor directly for product support, shipping queries etc.
Is the DAS60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAS60 have stock available?
Authorised distributors including RS, Newark Electronics, TME, RS Americas and element14 have stock available or on a lead time for DAS60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAS60 often in real-time on the comparison pages.
What if I can't find stock of DAS60?
You can fill out our help required form which you can use to request a quote for DAS60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.