Status: | Unknown |
---|---|
Series: | DASX0 Series |
RoHS: | Unknown |
No. of Channels | 2Channels |
---|---|
Sampling Rate | 1MSPS |
Input Voltage Max | 1kV |
Bandwidth | 100kHz |
External Height | 295mm |
External Width | 210mm |
External Depth | 105mm |
Product Range | DASX0 Series |
Das W/Probe, 2Ch, 100Khz | Newark Electronics |
Data Recorders | RS Americas |
Where can I find additional details, specifications and documents for a DAS30-T?
Additional datasheets, footprints and schematics for DAS30-T are listed on our Part Details page. You can also find images and similar parts to DAS30-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAS30-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAS30-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAS30-T fall under?
The DAS30-T is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to DAS30-T when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAS30-T you can contact the distributor directly for product support, shipping queries etc.
Is the DAS30-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAS30-T have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TestEquity have stock available or on a lead time for DAS30-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAS30-T often in real-time on the comparison pages.
What if I can't find stock of DAS30-T?
You can fill out our help required form which you can use to request a quote for DAS30-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.