Status: | Unknown |
---|---|
Series: | DA Series |
RoHS: | Unknown |
Prices starting from US$47.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$59.65
|
No stock
|
Buy Now | |
Sager
from US$49.45
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$56.05
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$56.05
|
1
in stock
|
Buy Now | |
RS
from US$56.46
|
-
|
Buy Now | |
Newark Electronics
from US$47.52
|
-
|
Buy Now | |
RS Americas
from US$53.37
|
-
|
Buy Now | |
element14
from US$49.79
|
-
|
Buy Now | |
TTI Europe
from US$49.12
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Product Range | DA Series |
Relay Mounting | Through Hole |
Coil Resistance | 150ohm |
Switching Current Max | 3A |
Switching Voltage Max | 1kV |
Approvals & Standards | UL |
SVHC | No SVHC (17-Dec-2015) |
Reed Relays HV RELAYS | Sager |
SPST N/O 10kV ISOLATION 12V COIL UL | Heilind Electronics |
SPST NO Reed Relay 12V Coil, UL Approved | RS |
Spst N/O 10Kv Isolation 12V Coil Ul |Sensata/cynergy3 DAR71210U | Newark Electronics |
REED RELAY, SPST-NO, 1KV, 3A, TH | element14 |
10KV 12V | TTI Europe |
Where can I find additional details, specifications and documents for a DAR71210U?
Additional datasheets, footprints and schematics for DAR71210U are listed on our Part Details page. You can also find images and similar parts to DAR71210U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAR71210U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAR71210U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAR71210U fall under?
The DAR71210U is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to DAR71210U when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAR71210U you can contact the distributor directly for product support, shipping queries etc.
Is the DAR71210U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAR71210U have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for DAR71210U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAR71210U often in real-time on the comparison pages.
What if I can't find stock of DAR71210U?
You can fill out our help required form which you can use to request a quote for DAR71210U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.