Status: | Unknown |
---|---|
Series: | DA Series |
RoHS: | Unknown |
Prices starting from US$61.01
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Product Range | DA Series |
Relay Mounting | Through Hole |
Coil Resistance | 150ohm |
Switching Current Max | 3A |
Switching Voltage Max | 1kV |
Approvals & Standards | UL |
SVHC | No SVHC (17-Dec-2015) |
SPST NO Reed Relay 12V, UL, Flying Lead | RS |
Reed Relay, Spst-No, 1Kv, 3A, Th | Newark Electronics |
REED RELAY, SPST-NO, 1KV, 3A, TH | element14 |
10KV 12V | TTI Europe |
Reed Relays HV RELAYS | Sager |
Where can I find additional details, specifications and documents for a DAR71210FU?
Additional datasheets, footprints and schematics for DAR71210FU are listed on our Part Details page. You can also find images and similar parts to DAR71210FU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAR71210FU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAR71210FU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAR71210FU fall under?
The DAR71210FU is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to DAR71210FU when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAR71210FU you can contact the distributor directly for product support, shipping queries etc.
Is the DAR71210FU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAR71210FU have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for DAR71210FU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAR71210FU often in real-time on the comparison pages.
What if I can't find stock of DAR71210FU?
You can fill out our help required form which you can use to request a quote for DAR71210FU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.