Status: | Unknown |
---|---|
Series: | DA Series |
RoHS: | Unknown |
Prices starting from US$18.24
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | DA Series |
Relay Mounting | Through Hole |
Coil Resistance | 28ohm |
Switching Current Max | 3A |
Switching Voltage Max | 1kV |
Approvals & Standards | UL |
SVHC | No SVHC (17-Dec-2015) |
Reed Relays HV RELAYS | Sager |
SPST NO Reed Relay 5V Coil, UL Approved | RS |
Reed Relay, Spst-No, 1Kv, 3A, Th | Newark Electronics |
10KV 5V | TTI Europe |
Where can I find additional details, specifications and documents for a DAR70510U?
Additional datasheets, footprints and schematics for DAR70510U are listed on our Part Details page. You can also find images and similar parts to DAR70510U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAR70510U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAR70510U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAR70510U fall under?
The DAR70510U is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to DAR70510U when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAR70510U you can contact the distributor directly for product support, shipping queries etc.
Is the DAR70510U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAR70510U have stock available?
Authorised distributors including Sager, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for DAR70510U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAR70510U often in real-time on the comparison pages.
What if I can't find stock of DAR70510U?
You can fill out our help required form which you can use to request a quote for DAR70510U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.