Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,021.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,052.60
|
No stock
|
Buy Now | |
TestEquity
from US$1,052.60
|
4
in stock
|
Buy Now | |
Distrelec
from US$1,021.42
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1,025.00
|
-
|
Buy Now | |
RS Americas
from US$1,025.00
|
-
|
Buy Now | |
element14
from US$1,046.80
|
-
|
Buy Now | |
Farnell
from US$1,052.60
|
-
|
Buy Now |
Accessory Type | Dual 4-Channel RF Multiplexer Module |
---|---|
For Use With | Keysight DAQ970A Data Acquisition System |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Keysight RF Multiplexer Module, 4 Channels | Distrelec |
2 GHz Dual 1:4 RF Mux, 50 Ohm Module | RS |
Dual 4-Channel Rf Multiplexer, Daq | Newark Electronics |
Switch Module, 2 GHz Dual 1:4 RF MuX, 50 Ohm Module, DAQ970A Series | Keysight Technologies DAQM905A | RS Americas |
DUAL 4-CHANNEL RF MULTIPLEXER, DAQ | element14 |
Where can I find additional details, specifications and documents for a DAQM905A?
Additional datasheets, footprints and schematics for DAQM905A are listed on our Part Details page. You can also find images and similar parts to DAQM905A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAQM905A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAQM905A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAQM905A fall under?
The DAQM905A is listed under Keysight Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to DAQM905A when available in the Keysight Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAQM905A you can contact the distributor directly for product support, shipping queries etc.
Is the DAQM905A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAQM905A have stock available?
Authorised distributors including TestEquity, Distrelec, RS, Newark Electronics and RS Americas have stock available or on a lead time for DAQM905A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAQM905A often in real-time on the comparison pages.
What if I can't find stock of DAQM905A?
You can fill out our help required form which you can use to request a quote for DAQM905A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.