DAQ973A Data Acquisition & Data Logging by Keysight Technologies

DATA ACQUISITION UNIT, 120CH, 240V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Newark Electronics Newark Electronics
6 units
Buy Now
Logo for Allied Electronics Allied Electronics
6 units
Buy Now
Logo for Distrelec Distrelec
2 units
Buy Now
Logo for element14 element14
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Channels 120Channels
Input Voltage Max 240V
External Height 103.7mm
External Width 261mm
External Depth 378mm
RoHS Compliant Yes

Alternative Descriptions

Data Acquisition System, 12 Input, DMM, USB, CAN, GPIB Interface, DAQ970A Series | Allied Electronics
Keysight Data Acquisition System, 3 Channels, LAN/LXI/USB/GPIB, 100000 Measurements | Distrelec
DATA ACQUISITION SYSTEM, 120CH | element14

More Parts in Data Acquisition


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAQ973A?

Additional datasheets, footprints and schematics for DAQ973A are listed on our Part Details page. You can also find images and similar parts to DAQ973A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAQ973A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAQ973A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAQ973A fall under?

The DAQ973A is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.

Can I view similar or alternative parts?

You can view similar parts to DAQ973A when available in the Data Acquisition range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAQ973A you can contact the distributor directly for product support, shipping queries etc.

Is the DAQ973A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAQ973A have stock available?

Authorised distributors including Newark Electronics, Allied Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for DAQ973A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAQ973A often in real-time on the comparison pages.

What if I can't find stock of DAQ973A?

You can fill out our help required form which you can use to request a quote for DAQ973A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay