Prices starting from US$2,468.00
No. of Channels | 120Channels |
---|---|
Sampling Rate | - |
Input Voltage Max | 240V |
Input Current Max | - |
Bandwidth | - |
External Height | 103.7mm |
External Width | 261mm |
External Depth | 378mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Data Acquisition System, Colour Lcd | Newark Electronics |
DATA ACQUISITION SYSTEM, COLOUR LCD | Farnell |
Keysight Data Acquisition System PROMOTION, 3 Channels, LAN / LXI / USB, 100000 Measurements | Distrelec |
Data Acquisition System, 3-Slot Mainframe, 22-Bit, Series | Keysight Technologies DAQ970A | RS Americas |
Data Acquisition System Mainframe | RS |
Where can I find additional details, specifications and documents for a DAQ970A?
Additional datasheets, footprints and schematics for DAQ970A are listed on our Part Details page. You can also find images and similar parts to DAQ970A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAQ970A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAQ970A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAQ970A fall under?
The DAQ970A is listed under Keysight Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to DAQ970A when available in the Keysight Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAQ970A you can contact the distributor directly for product support, shipping queries etc.
Is the DAQ970A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAQ970A have stock available?
Authorised distributors including Newark Electronics, TestEquity, Farnell, element14 and Distrelec have stock available or on a lead time for DAQ970A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAQ970A often in real-time on the comparison pages.
What if I can't find stock of DAQ970A?
You can fill out our help required form which you can use to request a quote for DAQ970A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.