DAQ6510/7700 Data Acquisition & Logging by Keithley

DATA ACQUISITION/LOGGING 50MHZ 20CH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3,001.38

Distributor Stock
Logo for RS
RS
from US$3,249.66
25
in stock
Buy Now
Logo for element14
element14
from US$3,474.24
27
in stock
Buy Now
Logo for Farnell
Farnell
from US$3,249.66
26
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3,185.12
7
in stock
Buy Now
Logo for Welectron
Welectron
from US$3,001.38
2
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3,249.66
1
in stock
Buy Now
Logo for TestEquity
TestEquity
-
28,452
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3,370.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$3,370.00
-
Buy Now

Specifications

No. of Channels 20Channels
Sampling Rate 1MSPS
Input Voltage Max 240V
Input Current Max -
Bandwidth 50MHz
External Height 107.2mm
External Width 224mm
External Depth 387.4mm
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

DATA ACQUISITION/LOGGING, 50MHZ, 20CH | element14
Data Acquisition and Multimeter System w | RS
Keithley Data Acquisition and Logging, Digital Multimeter System with 20 CH Multiplexer Card, TRMS AC + DC, 1uOhm ... 100MOhm | Distrelec
Keithley DAQ6510/7700 Logging Multimeter System with 20-Channel Multiplexer Card | Welectron
Keithley DAQ6510 & 7700 Data Acquisition & Multimeter System + 20Ch Multiplexer | Rapid Electronics
Data Acquisition/Logging, 50Mhz, 20Ch | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAQ6510/7700?

Additional datasheets, footprints and schematics for DAQ6510/7700 are listed on our Part Details page. You can also find images and similar parts to DAQ6510/7700 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAQ6510/7700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAQ6510/7700 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAQ6510/7700 fall under?

The DAQ6510/7700 is listed under Test Equipment > Data Acquisition & Logging > Data Acquisition.

Can I view similar or alternative parts?

You can view similar parts to DAQ6510/7700 when available in the Data Acquisition range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAQ6510/7700 you can contact the distributor directly for product support, shipping queries etc.

Is the DAQ6510/7700 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAQ6510/7700 have stock available?

Authorised distributors including element14, Farnell, RS, Distrelec and Welectron have stock available or on a lead time for DAQ6510/7700.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAQ6510/7700 often in real-time on the comparison pages.

What if I can't find stock of DAQ6510/7700?

You can fill out our help required form which you can use to request a quote for DAQ6510/7700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay