Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,720.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,720.00
|
No stock
|
Buy Now |
Sampling Rate | 1MSPS |
---|---|
Input Voltage Max | 120V |
Input Current Max | 3A |
External Height | 107.2mm |
External Width | 224mm |
External Depth | 387.4mm |
RoHS Compliant | Yes |
Data Acquisition/Logging, Tft Wvga | Newark Electronics |
Where can I find additional details, specifications and documents for a DAQ6510-US?
Additional datasheets, footprints and schematics for DAQ6510-US are listed on our Part Details page. You can also find images and similar parts to DAQ6510-US on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAQ6510-US on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAQ6510-US price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAQ6510-US fall under?
The DAQ6510-US is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to DAQ6510-US when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAQ6510-US you can contact the distributor directly for product support, shipping queries etc.
Is the DAQ6510-US RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAQ6510-US have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DAQ6510-US.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAQ6510-US often in real-time on the comparison pages.
What if I can't find stock of DAQ6510-US?
You can fill out our help required form which you can use to request a quote for DAQ6510-US from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.