Prices starting from US$0.0218
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0467 |
No stock
|
Buy Now | |
CoreStaff | US$0.0260 |
36,000
|
Buy Now | |
Chip One Stop | US$0.0342 |
3,800
|
Buy Now | |
Newark Electronics | US$0.06 |
-
|
Buy Now | |
Future Electronics | US$0.0218 |
-
|
Buy Now | |
Avnet America | US$0.0294 |
-
|
Buy Now | |
element14 | US$0.0407 |
-
|
Buy Now | |
Avnet Asia | US$0.0257 |
-
|
Buy Now |
Small mold package.(Flat lead type) |
High SW-speed. |
Configuration | A-Common |
---|---|
Package Code | SOT-416FL |
Package(JEITA) | SC-89 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 80 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.1 |
IFM[A] | 0.3 |
Isurge[mA] | 4000 |
Forward Voltage VF[V] | 1.2 |
IF @ Forward Voltage [mA] | 100 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 70 |
trr[ns] | 4 |
IF @ trr [mA] | 5 |
VR @ trr [V] | 6 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.8) |
Data Sheet |
---|
DAP222WM Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Small Signal Switch Diode, 0.1A, 80V | Newark Electronics |
Diode Array 1 Pair Common Anode Standard 80 V 100mA Surface Mount SC-89, SOT-490 | Future Electronics |
Diode Switching 80V 0.1A 3-Pin EMD3F | Avnet America |
SMALL SIGNAL SWITCH DIODE, 0.1A, 80V | Farnell |
Where can I find additional details, specifications and documents for a DAP222WMTL?
Additional datasheets, footprints and schematics for DAP222WMTL are listed on our Part Details page. You can also find images and similar parts to DAP222WMTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAP222WMTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAP222WMTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAP222WMTL fall under?
The DAP222WMTL is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAP222WMTL when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAP222WMTL you can contact the distributor directly for product support, shipping queries etc.
Is the DAP222WMTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DAP222WMTL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for DAP222WMTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAP222WMTL often in real-time on the comparison pages.
What if I can't find stock of DAP222WMTL?
You can fill out our help required form which you can use to request a quote for DAP222WMTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.